Samtec Inc. Connector, Receptacle, 20 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec SSW-120-06-S-S

Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P8402 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P8402
Connector, Receptacle, 20 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P8402
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-120-06-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-120-06-S-S
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P8402 SSW-120-06-S-S
Product Name Connector, Receptacle, 20 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details