Samtec Inc. Rectangular Connectors - SSW-120-01-T-D SSW-120-01-T-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 935156-SSW-120-01-T- D Series: SSW Operating Temperature Range: -55°C ~ 105°C Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 935156-SSW-120-01-T- D Series: SSW Operating Temperature Range: -55°C ~ 105°C Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSW-120-01-T-D - 935156-SSW-120-01-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-120-01-T-D
935156-SSW-120-01-T-D
Rectangular Connectors - SSW-120-01-T-D 935156-SSW-120-01-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 935156-SSW-120-01-T- D Series: SSW Operating Temperature Range: -55°C ~ 105°C Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935156-SSW-120-01-T-D
Series: SSW
Operating Temperature Range: -55°C ~ 105°C
Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SSW-120-01-T-D
Electronic Connector 315-SSW-120-01-T-D
CONN RCPT 40POS 0.1 TIN PCB Product overview: SSW-120-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-120-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 40POS 0.1 TIN PCB Product overview: SSW-120-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-120-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-120-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-120-01-T-D
Pin & Socket Connectors SSW-120-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 1800201 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800201
PCB Sockets 1800201
Samtec SSW-120-01-T-D PCB Socket

Samtec SSW-120-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800457 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800457
PCB Sockets 1800457
Samtec SSW-120-01-T-D PCB Socket

Samtec SSW-120-01-T-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-120-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-120-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-120-01-T-D
CONN RCPT 40POS 0.1 TIN PCB

CONN RCPT 40POS 0.1 TIN PCB

Supplier's Site
Connector, Socket, 40 Position, 2.54Mm; Connector Systems Samtec - 11P9633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 40 Position, 2.54Mm; Connector Systems Samtec
11P9633
Connector, Socket, 40 Position, 2.54Mm; Connector Systems Samtec 11P9633
CONNECTOR, SOCKET, 40 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 40 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 40, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec - 71Y9341 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 40, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
71Y9341
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 40, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec 71Y9341
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 40, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 40, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 935156-SSW-120-01-T-D 315-SSW-120-01-T-D SSW-120-01-T-D 1800201 SSW-120-01-T-D 11P9633 71Y9341
Product Name Rectangular Connectors - SSW-120-01-T-D Electronic Connector Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Socket, 40 Position, 2.54Mm; Connector Systems Samtec Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 40, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole Through Hole Through Hole Mount
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-318TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers