Samtec SSW-120-01-S-D PCB Socket
Samtec SSW-120-01-S-D PCB Socket
CONN RCPT 40POS 0.1 GOLD PCB Product overview: SSW-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-120-01-S-D can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 40POS 0.1 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801202 | 315-SSW-120-01-S-D | SSW-120-01-S-D | 11P9631 | 66AJ8148 | SSW-120-01-S-D |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 40Pos, 2Row, 2.54Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts |