The Connector, Receptacle, part number 82P8177, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The connector supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and has a maximum cycle rating of 100 with gold plating. It is compatible with various mating connectors, including TSW, MTSW, and TSM.
CONN RCPT 40POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-120-01-S-D-020 | 82P8177 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 40 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |