Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-119-06-G-S

Description
CONN RCPT 19POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 19POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-119-06-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-119-06-G-S
CONN RCPT 19POS 0.1 GOLD PCB

CONN RCPT 19POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 19 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P8068 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 19 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P8068
Connector, Receptacle, 19 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P8068
CONNECTOR, RECEPTACLE, 19 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 19 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-119-06-G-S 82P8068
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 19 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data