Samtec SSW-119-01-T-D PCB Socket
Samtec SSW-119-01-T-D PCB Socket
Win Source Part Number: 1013673-SSW-119-01-T
Category: Connectors, Interconnects>Rectan
Series: SSW
Number of Positions: 38
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1212-19
Base Product Number: SSW-119
CONN RCPT 38POS 0.1 TIN PCB Product overview: SSW-119-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-119-01-T-D can be used for catalog matching and distributor lookup.
CONN RCPT 38POS 0.1 TIN PCB
SOCKET, 2.54MM, 2X19 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-119-01-T-D | 1800200 | 1013673-SSW-119-01-T-D | 315-SSW-119-01-T-D | SSW-119-01-T-D | 11P9617 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X19 Position; Connector Systems Samtec |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts |