Samtec Inc. PCB Sockets SSW-119-01-G-D

Description
Samtec SSW-119-01-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-119-01-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981652 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981652
PCB Sockets 1981652
Samtec SSW-119-01-G-D PCB Socket

Samtec SSW-119-01-G-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-119-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-119-01-G-D
Pin & Socket Connectors SSW-119-01-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Rcpt, 38Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 11P9613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 38Pos, 2Rows, 2.54Mm; Connector Systems Samtec
11P9613
Connector, Rcpt, 38Pos, 2Rows, 2.54Mm; Connector Systems Samtec 11P9613
CONNECTOR, RCPT, 38POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 38POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981652 SSW-119-01-G-D 11P9613
Product Name PCB Sockets Pin & Socket Connectors Connector, Rcpt, 38Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details