Samtec Inc. Connector, Receptacle, 18 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec SSW-118-22-G-S-VS-K

Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P7932 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P7932
Connector, Receptacle, 18 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P7932
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-118-22-G-S-VS-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-118-22-G-S-VS-K
CONN RCPT 18POS 0.1 GOLD SMD

CONN RCPT 18POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P7932 SSW-118-22-G-S-VS-K
Product Name Connector, Receptacle, 18 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB Headers - 511519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details