Samtec Inc. Connector, Receptacle, 36 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-118-22-F-D-VS-K

Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P7903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P7903
Connector, Receptacle, 36 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P7903
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82P7903
Product Name Connector, Receptacle, 36 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products