The Connector, Rcpt, 36Pos, 2Row, 2.54Mm (part number 85AC2205) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has 36 contacts arranged in two rows, making it suitable for various applications requiring compact connections. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering options. It is designed to mate with various Samtec connectors, enhancing its versatility in different applications.
Samtec SSW-118-01-T-D PCB Socket
Samtec SSW-118-01-T-D PCB Socket
CONN RCPT 36POS 0.1 TIN PCB Product overview: SSW-118-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-118-01-T-D can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts;
CONN RCPT 36POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-118-01-T-D | 1800758 | 315-SSW-118-01-T-D | 85AC2205 | SSW-118-01-T-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Electronic Connector | Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Through Hole | Solder | |
| Mounting | Through hole | Through Hole | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts |