Samtec Inc. Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-117-06-S-D-024

Description
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P7646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P7646
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P7646
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82P7646
Product Name Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details