Samtec Inc. Pin & Socket Connectors SSW-117-02-T-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-117-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-117-02-T-D-RA
Pin & Socket Connectors SSW-117-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-117-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-117-02-T-D-RA
CONN RCPT 34POS 0.1 TIN PCB R/A

CONN RCPT 34POS 0.1 TIN PCB R/A

Supplier's Site
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 34, 2.54 Mm Rohs Compliant Samtec - 70W0680 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 34, 2.54 Mm Rohs Compliant Samtec
70W0680
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 34, 2.54 Mm Rohs Compliant Samtec 70W0680
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 34, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 34, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec - 82P7596 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec
82P7596
Socket, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec 82P7596
SOCKET, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-117-02-T-D-RA SSW-117-02-T-D-RA 70W0680 82P7596
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 34, 2.54 Mm Rohs Compliant Samtec Socket, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 511428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details