Samtec Inc. PCB Sockets SSW-117-01-T-S

Description
Samtec SSW-117-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-117-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079230 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079230
PCB Sockets 2079230
Samtec SSW-117-01-T-S PCB Socket

Samtec SSW-117-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-117-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-117-01-T-S
Pin & Socket Connectors SSW-117-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-117-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-117-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-117-01-T-S
CONN RCPT 17POS 0.1 TIN PCB

CONN RCPT 17POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec - 11P9585 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec
11P9585
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec 11P9585
SOCKET, 2.54MM, 1X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0111
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0111
CONN SCKT STRP SKT 17 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 17 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 17Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3205 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 17Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3205
Connector, Rcpt, 17Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3205
CONNECTOR, RCPT, 17POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 17POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079230 SSW-117-01-T-S SSW-117-01-T-S 11P9585 82AC0111 33AC3205
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Rcpt, 17Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products