Samtec Inc. PCB Sockets SSW-117-01-T-D

Description
Samtec SSW-117-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-117-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800755
PCB Sockets 1800755
Samtec SSW-117-01-T-D PCB Socket

Samtec SSW-117-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1801115 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801115
PCB Sockets 1801115
Samtec SSW-117-01-T-D PCB Socket

Samtec SSW-117-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-117-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-117-01-T-D
Pin & Socket Connectors SSW-117-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-117-01-T-D
Electronic Connector 315-SSW-117-01-T-D
CONN RCPT 34POS 0.1 TIN PCB Product overview: SSW-117-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-117-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.1 TIN PCB Product overview: SSW-117-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-117-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec - 11P9584 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec
11P9584
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec 11P9584
SOCKET, 2.54MM, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3204 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3204
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3204
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-117-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-117-01-T-D
CONN RCPT 34POS 0.1 TIN PCB

CONN RCPT 34POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800755 SSW-117-01-T-D 315-SSW-117-01-T-D 11P9584 33AC3204 SSW-117-01-T-D
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 465 to 655 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details