Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-116-06-T-D

Description
CONN RCPT 32POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 32POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-116-06-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-116-06-T-D
CONN RCPT 32POS 0.1 TIN PCB

CONN RCPT 32POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P7365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P7365
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P7365
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-116-06-T-D 82P7365
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details