Samtec Inc. Pin & Socket Connectors SSW-116-02-G-S-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-116-02-G-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-116-02-G-S-RA
Pin & Socket Connectors SSW-116-02-G-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079226 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079226
PCB Sockets 2079226
Samtec SSW-116-02-G-S-RA PCB Socket

Samtec SSW-116-02-G-S-RA PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-116-02-G-S-RA
Electronic Connector 315-SSW-116-02-G-S-RA
CONN RCPT 16POS 0.1 GOLD PCB R/A Product overview: SSW-116-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-116-02-G-S-R A can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 GOLD PCB R/A Product overview: SSW-116-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-116-02-G-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, Right Angle, 1X16 Position; Connector Systems Samtec - 11P9576 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X16 Position; Connector Systems Samtec
11P9576
Socket, 2.54Mm, Right Angle, 1X16 Position; Connector Systems Samtec 11P9576
SOCKET, 2.54MM, RIGHT ANGLE, 1X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-116-02-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-116-02-G-S-RA
CONN RCPT 16POS 0.1 GOLD PCB R/A

CONN RCPT 16POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-116-02-G-S-RA 2079226 315-SSW-116-02-G-S-RA 11P9576 SSW-116-02-G-S-RA
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Socket, 2.54Mm, Right Angle, 1X16 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products