Samtec Inc. Pin & Socket Connectors SSW-115-01-T-S

Description
.100 Tiger Buy Skt Strip
Request a Quote
Description
.100 Tiger Buy Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-115-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-115-01-T-S
Pin & Socket Connectors SSW-115-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-115-01-T-S
Electronic Connector 315-SSW-115-01-T-S
CONN RCPT 15POS 0.1 TIN PCB Product overview: SSW-115-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 15POS 0.1 TIN PCB Product overview: SSW-115-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1800452 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800452
PCB Sockets 1800452
Samtec SSW-115-01-T-S PCB Socket

Samtec SSW-115-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800198
PCB Sockets 1800198
Samtec SSW-115-01-T-S PCB Socket

Samtec SSW-115-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec - 11P9558 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec
11P9558
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec 11P9558
SOCKET, 2.54MM, 1X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-115-01-T-S 315-SSW-115-01-T-S 1800452 11P9558
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details