The Socket, 2.54mm, 1x15 Position from Samtec is a through-hole connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and is constructed with a contact material of phosphor bronze. The socket is available with different plating options, including gold and tin, and is RoHS compliant. It has a current rating of 4.7 A per pin for the SSW series and can operate within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. The socket supports a voltage rating of 465 VAC and 655 VDC, making it suitable for various electronic applications. It is designed to mate with several other connector types, enhancing its versatility in circuit designs.
SOCKET, 2.54MM, 1X15 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC3259 |
| Product Name | Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |