Samtec Inc. PCB Sockets SSW-115-01-G-S

Description
Samtec SSW-115-01-G-S PCB Socket
Request a Quote
Description
Samtec SSW-115-01-G-S PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x15 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting style and is constructed with a contact material of phosphor bronze. The socket is available in various plating options, including gold and tin, and is RoHS compliant. It has a current rating of 4.7 A per pin for the SSW series and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The socket supports a voltage rating of 465 VAC and 655 VDC, making it suitable for a range of electronic applications. It is compatible with several mating connectors, including TSW and TSM series.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x15 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting style and is constructed with a contact material of phosphor bronze. The socket is available in various plating options, including gold and tin, and is RoHS compliant. It has a current rating of 4.7 A per pin for the SSW series and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The socket supports a voltage rating of 465 VAC and 655 VDC, making it suitable for a range of electronic applications. It is compatible with several mating connectors, including TSW and TSM series.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079219 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079219
PCB Sockets 2079219
Samtec SSW-115-01-G-S PCB Socket

Samtec SSW-115-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-115-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-115-01-G-S
Pin & Socket Connectors SSW-115-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-115-01-G-S
Electronic Connector 315-SSW-115-01-G-S
CONN RCPT 15POS 0.1 GOLD PCB Product overview: SSW-115-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 15POS 0.1 GOLD PCB Product overview: SSW-115-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec - 11P9554 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec
11P9554
Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec 11P9554
SOCKET, 2.54MM, 1X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-115-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-115-01-G-S
CONN RCPT 15POS 0.1 GOLD PCB

CONN RCPT 15POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079219 SSW-115-01-G-S 315-SSW-115-01-G-S 11P9554 SSW-115-01-G-S
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 1X15 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1224774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details