Samtec Inc. Pin & Socket Connectors SSW-114-01-T-D

Description
.100 Tiger Buy Skt Strip
Request a Quote
Description
.100 Tiger Buy Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-114-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-114-01-T-D
Pin & Socket Connectors SSW-114-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-114-01-T-D
Electronic Connector 315-SSW-114-01-T-D
CONN RCPT 28POS 0.1 TIN PCB Product overview: SSW-114-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-114-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 28POS 0.1 TIN PCB Product overview: SSW-114-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-114-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 2X14 Position; Connector Systems Samtec - 11P9541 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X14 Position; Connector Systems Samtec
11P9541
Socket, 2.54Mm, 2X14 Position; Connector Systems Samtec 11P9541
SOCKET, 2.54MM, 2X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-114-01-T-D 315-SSW-114-01-T-D 11P9541
Product Name Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 2X14 Position; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data