Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
SSW-113-22-SM-D-VS -- TIGER BUY SOCKET STRIP WITH PCB TAILS, 0.100" PITCH SAMTEC
Samtec Inc.
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
SSW-113-22-SM-D-VS
Description
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
Newark, An Avnet Company
Done
Description
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
82P6441
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
82P6441
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
82P6441
Product Name
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Interconnect Input/Output Connectors
RJ45 Water Proof Plugs & Jacks
Specs
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Magnetic Power Connector
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
MIL-DTL-26482 Hermetic Connectors
Specs
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
PIC Wire & Cable
50 Ohm ARINC ARINC 404/600 Size 5
190503
View Details