Samtec Inc. Connector, Receptacle, 13 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec SSW-113-02-TM-S-RA

Description
CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 13 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P6288 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 13 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P6288
Connector, Receptacle, 13 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P6288
CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-113-02-TM-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-113-02-TM-S-RA
CONN RCPT 13POS 0.1 TIN PCB R/A

CONN RCPT 13POS 0.1 TIN PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P6288 SSW-113-02-TM-S-RA
Product Name Connector, Receptacle, 13 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details
4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers