The Board-To-Board Connector, SSW Series, part number 71Y9340, features a through-hole receptacle design with 26 positions and a pin pitch of 2.54 mm. The connector is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with tin plating. It is RoHS compliant and supports a current rating of 4.7 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The connector has a voltage rating of 465 VAC and 655 VDC, and it is designed for a maximum of 100 mating cycles. It is compatible with various mating connectors in the SSW and related series.
Samtec SSW-113-01-T-D PCB Socket
CONN RCPT 26POS 0.1 TIN PCB Product overview: SSW-113-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-113-01-T-D can be used for catalog matching and distributor lookup.
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 26, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
SOCKET, 2.54MM, 2X13 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 26POS 0.1 TIN PCB
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800449 | SSW-113-01-T-D | 315-SSW-113-01-T-D | 71Y9340 | 11P9524 | SSW-113-01-T-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 26, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec | Socket, 2.54Mm, 2X13 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts |