The Connector, Receptacle, 24 Contacts, 2 Rows, 2.54 mm from Samtec features a through-hole mounting design suitable for board-to-board applications. It has a pitch spacing of 2.54 mm and is available in both single and double row configurations. The insulator material is either black liquid crystal polymer or black high-temperature thermoplastic, depending on the variant. The contacts are made of phosphor bronze with plating options including gold or tin over nickel. This connector has a current rating of 4.7 A per pin for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series, with a voltage rating of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. It is RoHS compliant and designed for a maximum of 100 mating cycles with gold plating. The connector mates with various Samtec products, enhancing its versatility in different applications.
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 24POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-112-06-G-D | 82P5994 | SSW-112-06-G-D |
| Product Name | Pin & Socket Connectors | Connector, Receptacle, 24 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |