Samtec Inc. Pin & Socket Connectors SSW-112-02-G-S-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-112-02-G-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-112-02-G-S-RA
Pin & Socket Connectors SSW-112-02-G-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-112-02-G-S-RA
Electronic Connector 315-SSW-112-02-G-S-RA
CONN RCPT 12POS 0.1 GOLD PCB R/A Product overview: SSW-112-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-112-02-G-S-R A can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB R/A Product overview: SSW-112-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-112-02-G-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec - 11P9512 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec
11P9512
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec 11P9512
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm - 680-SSW-112-02-G-S-RA - Utmel Electronic Limited
Hong Kong, China
SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm
680-SSW-112-02-G-S-RA
SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm 680-SSW-112-02-G-S-RA
SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm

SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-112-02-G-S-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-112-02-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-112-02-G-S-RA
CONN RCPT 12POS 0.1 GOLD PCB R/A

CONN RCPT 12POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-112-02-G-S-RA 315-SSW-112-02-G-S-RA 11P9512 680-SSW-112-02-G-S-RA SSW-112-02-G-S-RA
Product Name Pin & Socket Connectors Electronic Connector Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec SAMTEC SSW-112-02-G-S-RA Board-To-Board Connector, Right Angle, Through Hole, Receptacle, 12 Contacts, 2.54 mm Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 465 volts
Current Rating 4.7 amps 6.9 amps 4.7 amps
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0925-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details