Samtec Inc. Socket, 2.54Mm, 3X12 Position; Connector Systems Samtec SSW-112-01-G-T

Description
SOCKET, 2.54MM, 3X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 3X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 3X12 Position; Connector Systems Samtec - 82P5798 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X12 Position; Connector Systems Samtec
82P5798
Socket, 2.54Mm, 3X12 Position; Connector Systems Samtec 82P5798
SOCKET, 2.54MM, 3X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82P5798
Product Name Socket, 2.54Mm, 3X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data