Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-111-22-G-S-VS-K

Description
CONN RCPT 11POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 11POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-111-22-G-S-VS-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-111-22-G-S-VS-K
CONN RCPT 11POS 0.1 GOLD SMD

CONN RCPT 11POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 11 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P5752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P5752
Connector, Receptacle, 11 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P5752
CONNECTOR, RECEPTACLE, 11 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-111-22-G-S-VS-K 82P5752
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 11 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers