Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-111-22-F-D-VS

Description
Win Source Part Number: 1288037-SSW-111-22-F -D-VS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 22 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-111
Request a Quote Datasheet
Description
Win Source Part Number: 1288037-SSW-111-22-F -D-VS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 22 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1288037-SSW-111-22-F-D-VS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1288037-SSW-111-22-F-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1288037-SSW-111-22-F-D-VS
Win Source Part Number: 1288037-SSW-111-22-F -D-VS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 22 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-111

Win Source Part Number: 1288037-SSW-111-22-F-D-VS
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSW
Number of Positions: 22
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 19
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSW-111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1288037-SSW-111-22-F-D-VS
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Conn, Header, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2995 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details