Samtec Inc. Pin & Socket Connectors SSW-111-01-T-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-111-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-111-01-T-D
Pin & Socket Connectors SSW-111-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-111-01-T-D
Electronic Connector 315-SSW-111-01-T-D
CONN RCPT 22POS 0.1 TIN PCB Product overview: SSW-111-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-111-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 22POS 0.1 TIN PCB Product overview: SSW-111-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-111-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1801027 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801027
PCB Sockets 1801027
Samtec SSW-111-01-T-D PCB Socket

Samtec SSW-111-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800740 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800740
PCB Sockets 1800740
Samtec SSW-111-01-T-D PCB Socket

Samtec SSW-111-01-T-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X11 Position; Connector Systems Samtec - 11P9490 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X11 Position; Connector Systems Samtec
11P9490
Socket, 2.54Mm, 2X11 Position; Connector Systems Samtec 11P9490
SOCKET, 2.54MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 2X11Way Rohs Compliant Samtec - 68AJ2209 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X11Way Rohs Compliant Samtec
68AJ2209
Socket, 2.54Mm, 2X11Way Rohs Compliant Samtec 68AJ2209
SOCKET, 2.54MM, 2X11WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 2X11WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-111-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-111-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-111-01-T-D
CONN RCPT 22POS 0.1 TIN PCB

CONN RCPT 22POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-111-01-T-D 315-SSW-111-01-T-D 1801027 11P9490 68AJ2209 SSW-111-01-T-D
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Socket, 2.54Mm, 2X11 Position; Connector Systems Samtec Socket, 2.54Mm, 2X11Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA12 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
PowerMod ® Crimp Contact- Male, 24-20awg, A - PM16P2024A30 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers