Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-110-22-G-S

Description
CONN RCPT 10POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 10POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-110-22-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-110-22-G-S
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P5497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P5497
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P5497
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-110-22-G-S 82P5497
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1320951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details