The Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a surface mount design and is RoHS compliant. The connector is constructed with a black LCP insulator and phosphor bronze contacts, available with gold or tin plating options. It has a current rating of 4.7 A per pin (with two pins powered) and a voltage rating of 465 VAC / 655 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector supports a maximum insertion depth of 3.68 mm to 6.35 mm and is rated for 100 mating cycles with a minimum gold thickness of 10 µ" (0.25 µm). It is compatible with various mating connectors in the SSW series.
CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSW-110-22-F-D-VS-00
Manufacturer: Samtec Inc.
Win Source Part Number: 935149-SSW-110-22-F-
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SSW-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-110-22-F-D-VS-001-K | 935149-SSW-110-22-F-D-VS-001-K | 82P5444 | SSW-110-22-F-D-VS-001-K |
| Product Name | SMD Electronic Connector | Rectangular Connectors - SSW-110-22-F-D-VS-001-K | Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 465 to 655 volts | |||
| Current Rating | 4.7 amps | 4.7 amps |