Samtec Inc. Pin & Socket Connectors SSW-110-02-G-T-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-110-02-G-T-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-110-02-G-T-RA
Pin & Socket Connectors SSW-110-02-G-T-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-110-02-G-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-110-02-G-T-RA
CONN RCPT 30POS 0.1 GOLD PCB R/A

CONN RCPT 30POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Right Angle, 3X10 Position; Connector Systems Samtec - 82P5209 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 3X10 Position; Connector Systems Samtec
82P5209
Socket, 2.54Mm, Right Angle, 3X10 Position; Connector Systems Samtec 82P5209
SOCKET, 2.54MM, RIGHT ANGLE, 3X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 3X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-110-02-G-T-RA SSW-110-02-G-T-RA 82P5209
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Right Angle, 3X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers