Samtec Inc. Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-110-01-T-D-LL-016

Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 40AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
40AC5939
Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 40AC5939
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5939
Product Name Connector, Receptacle, 20 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details