Manufacturer: Samtec Inc.
Win Source Part Number: 935147-SSW-110-01-S-
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 20POS 0.1 GOLD PCB Product overview: SSW-110-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-110-01-S-D can be used for catalog matching and distributor lookup.
CONN RCPT 20POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-110-01-S-D | 935147-SSW-110-01-S-D | 315-SSW-110-01-S-D | SSW-110-01-S-D | 11P9472 | 82AC0109 |
| Product Name | Pin & Socket Connectors | Rectangular Connectors - SSW-110-01-S-D | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec | Conn Sckt Strp Skt 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount | |||
| Termination | Solder | Solder |