Samtec Inc. Pin & Socket Connectors SSW-110-01-G-S-LL

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-110-01-G-S-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-110-01-G-S-LL
Pin & Socket Connectors SSW-110-01-G-S-LL
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-110-01-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-110-01-G-S-LL
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P5110 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P5110
Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P5110
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-110-01-G-S-LL SSW-110-01-G-S-LL 82P5110
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details