Samtec Inc. Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec SSW-110-01-G-D.

Description
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec - 26AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec
26AC4041
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec 26AC4041
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4041
Product Name Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data