Samtec Inc. SMD Electronic Connector SSW-108-22-G-S-VS

Description
CONN RCPT 8POS 0.1 GOLD SMD Product overview: SSW-108-22-G-S-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-22-G-S-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 8POS 0.1 GOLD SMD Product overview: SSW-108-22-G-S-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-22-G-S-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSW-108-22-G-S-VS
SMD Electronic Connector 315-SSW-108-22-G-S-VS
CONN RCPT 8POS 0.1 GOLD SMD Product overview: SSW-108-22-G-S-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-22-G-S-V S can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.1 GOLD SMD Product overview: SSW-108-22-G-S-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-22-G-S-VS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SSW-108-22-G-S-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-108-22-G-S-VS
Pin & Socket Connectors SSW-108-22-G-S-VS
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 1981632 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981632
PCB Sockets 1981632
Samtec SSW-108-22-G-S-VS PCB Socket

Samtec SSW-108-22-G-S-VS PCB Socket

Supplier's Site
PCB Sockets - 1981633 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981633
PCB Sockets 1981633
Samtec SSW-108-22-G-S-VS PCB Socket

Samtec SSW-108-22-G-S-VS PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-108-22-G-S-VS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-108-22-G-S-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-108-22-G-S-VS
CONN RCPT 8POS 0.1 GOLD SMD

CONN RCPT 8POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec - 82P4583 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec
82P4583
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec 82P4583
CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec - 66AJ8146 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec
66AJ8146
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec 66AJ8146
BTB CONN, RCPT, 8POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 8POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-108-22-G-S-VS SSW-108-22-G-S-VS 1981632 SSW-108-22-G-S-VS 82P4583 66AJ8146
Product Name SMD Electronic Connector Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec
Termination Solder Smt Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers