Samtec Inc. Pin & Socket Connectors SSW-108-22-G-D-VS

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-108-22-G-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-108-22-G-D-VS
Pin & Socket Connectors SSW-108-22-G-D-VS
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079176 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079176
PCB Sockets 2079176
Samtec SSW-108-22-G-D-VS PCB Socket

Samtec SSW-108-22-G-D-VS PCB Socket

Supplier's Site
PCB Sockets - 2079175 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079175
PCB Sockets 2079175
Samtec SSW-108-22-G-D-VS PCB Socket

Samtec SSW-108-22-G-D-VS PCB Socket

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC6733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC6733
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC6733
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-108-22-G-D-VS 2079176 56AC6733
Product Name Pin & Socket Connectors PCB Sockets Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details