Samtec Inc. Pin & Socket Connectors SSW-108-22-F-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-108-22-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-108-22-F-S
Pin & Socket Connectors SSW-108-22-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-108-22-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-108-22-F-S
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 8 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P4550 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P4550
Connector, Receptacle, 8 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P4550
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-108-22-F-S SSW-108-22-F-S 82P4550
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Plug socket - NTSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details