Samtec Inc. PCB Sockets SSW-108-01-T-S

Description
Samtec SSW-108-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-108-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800422 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800422
PCB Sockets 1800422
Samtec SSW-108-01-T-S PCB Socket

Samtec SSW-108-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800194 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800194
PCB Sockets 1800194
Samtec SSW-108-01-T-S PCB Socket

Samtec SSW-108-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-108-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-108-01-T-S
Pin & Socket Connectors SSW-108-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-108-01-T-S
Electronic Connector 315-SSW-108-01-T-S
CONN RCPT 8POS 0.1 TIN PCB Product overview: SSW-108-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.1 TIN PCB Product overview: SSW-108-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-108-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-108-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-108-01-T-S
CONN RCPT 8POS 0.1 TIN PCB

CONN RCPT 8POS 0.1 TIN PCB

Supplier's Site
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec - 11P9442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec
11P9442
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec 11P9442
CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800422 SSW-108-01-T-S 315-SSW-108-01-T-S SSW-108-01-T-S 11P9442
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 465 to 655 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1224712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details