Samtec Inc. SMD Electronic Connector SSW-107-22-S-D-VS

Description
CONN RCPT 14POS 0.1 GOLD SMD Product overview: SSW-107-22-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-22-S-D-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 14POS 0.1 GOLD SMD Product overview: SSW-107-22-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-22-S-D-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSW-107-22-S-D-VS
SMD Electronic Connector 315-SSW-107-22-S-D-VS
CONN RCPT 14POS 0.1 GOLD SMD Product overview: SSW-107-22-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-22-S-D-V S can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.1 GOLD SMD Product overview: SSW-107-22-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-22-S-D-VS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SSW-107-22-S-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-107-22-S-D-VS
Pin & Socket Connectors SSW-107-22-S-D-VS
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Rectangular Connectors - SSW-107-22-S-D-VS - 897792-SSW-107-22-S-D-VS - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-107-22-S-D-VS
897792-SSW-107-22-S-D-VS
Rectangular Connectors - SSW-107-22-S-D-VS 897792-SSW-107-22-S-D-VS
Manufacturer: Samtec Inc. Win Source Part Number: 897792-SSW-107-22-S- D-VS Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SSW-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897792-SSW-107-22-S-D-VS
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SSW-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Tiger Buy Socket Strip With Pcb Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Rohs Compliant Samtec
82P4130
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Rohs Compliant Samtec 82P4130
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch RoHS Compliant: Yes

Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-107-22-S-D-VS SSW-107-22-S-D-VS 897792-SSW-107-22-S-D-VS 82P4130
Product Name SMD Electronic Connector Pin & Socket Connectors Rectangular Connectors - SSW-107-22-S-D-VS Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers