Samtec Inc. Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-107-03-SM-D-RA

Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P3950 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P3950
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P3950
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-107-03-SM-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-03-SM-D-RA
CONN RCPT 14POS 0.1 GOLD PCB R/A

CONN RCPT 14POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P3950 SSW-107-03-SM-D-RA
Product Name Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details