Samtec Inc. PCB Sockets SSW-107-02-T-S-RA

Description
Samtec SSW-107-02-T-S-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-107-02-T-S-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079159 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079159
PCB Sockets 2079159
Samtec SSW-107-02-T-S-RA PCB Socket

Samtec SSW-107-02-T-S-RA PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-107-02-T-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-107-02-T-S-RA
Pin & Socket Connectors SSW-107-02-T-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 1X7 Position; Connector Systems Samtec - 82P3907 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X7 Position; Connector Systems Samtec
82P3907
Socket, 2.54Mm, Right Angle, 1X7 Position; Connector Systems Samtec 82P3907
SOCKET, 2.54MM, RIGHT ANGLE, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-107-02-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-T-S-RA
CONN RCPT 7POS 0.1 TIN PCB R/A

CONN RCPT 7POS 0.1 TIN PCB R/A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079159 SSW-107-02-T-S-RA 82P3907 SSW-107-02-T-S-RA
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 1X7 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4630405 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details