Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-S-RA-LL

Description
CONN RCPT 7POS 0.1 GOLD PCB R/A
Description
CONN RCPT 7POS 0.1 GOLD PCB R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 7 Contacts, 1 Row, 2.54 mm (part number 82P3886) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting configuration and is part of the SSW series. The connector is constructed with a black liquid crystal polymer or black high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin (with two pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The insertion depth ranges from 3.68 mm to 6.35 mm, and it has a normal force of 125 grams. The product is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors in the TSW, MTSW, and other series.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 7 Contacts, 1 Row, 2.54 mm (part number 82P3886) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting configuration and is part of the SSW series. The connector is constructed with a black liquid crystal polymer or black high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin (with two pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The insertion depth ranges from 3.68 mm to 6.35 mm, and it has a normal force of 125 grams. The product is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors in the TSW, MTSW, and other series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-107-02-S-S-RA-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-S-RA-LL
CONN RCPT 7POS 0.1 GOLD PCB R/A

CONN RCPT 7POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 7 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P3886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 7 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P3886
Connector, Receptacle, 7 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P3886
CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-107-02-S-S-RA-LL 82P3886
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 7 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details