Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-D-RA-006

Description
CONN RCPT 14POS 0.1 GOLD PCB R/A
Datasheet
Description
CONN RCPT 14POS 0.1 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-107-02-S-D-RA-006
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-D-RA-006
CONN RCPT 14POS 0.1 GOLD PCB R/A

CONN RCPT 14POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P3874 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P3874
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P3874
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-107-02-S-D-RA-006 82P3874
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector Systems Amp - Te Connectivity - 24AC1371 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details