Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-D-013

Description
CONN RCPT 14POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 14POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-107-02-S-D-013
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-107-02-S-D-013
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P3879 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P3879
Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P3879
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-107-02-S-D-013 82P3879
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 14 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data