CONN RCPT 14POS 0.1 TIN PCB Product overview: SSW-107-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-01-T-D can be used for catalog matching and distributor lookup.
Samtec SSW-107-01-T-D PCB Socket
Samtec SSW-107-01-T-D PCB Socket
CONN RCPT .100 14POS DUAL TIN
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 14, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 14POS 0.1 TIN PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-107-01-T-D | 315-SSW-107-01-T-D | 1800192 | 680-SSW-107-01-T-D | 71Y9338 | SSW-107-01-T-D |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | CONN RCPT .100 14POS DUAL TIN | Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 14, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | 465 volts | |||
| Current Rating | 4.7 amps | 5.7 to 6.9 amps | 4.7 amps | |||
| Geometry | Straight; Straight | Straight; Straight |