Samtec Inc. PCB Sockets SSW-106-03-T-S

Description
Samtec SSW-106-03-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-106-03-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800191 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800191
PCB Sockets 1800191
Samtec SSW-106-03-T-S PCB Socket

Samtec SSW-106-03-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800391 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800391
PCB Sockets 1800391
Samtec SSW-106-03-T-S PCB Socket

Samtec SSW-106-03-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-106-03-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-106-03-T-S
Pin & Socket Connectors SSW-106-03-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-106-03-T-S
Electronic Connector 315-SSW-106-03-T-S
CONN RCPT 6POS 0.1 TIN PCB Product overview: SSW-106-03-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-03-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 TIN PCB Product overview: SSW-106-03-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-03-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec - 82P3480 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
82P3480
Connector, Receptacle, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec 82P3480
CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-106-03-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-106-03-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-106-03-T-S
CONN RCPT 6POS 0.1 TIN PCB

CONN RCPT 6POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800191 SSW-106-03-T-S 315-SSW-106-03-T-S 82P3480 SSW-106-03-T-S
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connector, Receptacle, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 465 to 655 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Dubox ® - 10042626-307HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Right Angle
Voltage Rating 1000 volts
View Details
2 suppliers