Samtec Inc. Electronic Connector SSW-106-02-T-S-RA

Description
CONN RCPT 6POS 0.1 TIN PCB R/A Product overview: SSW-106-02-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-02-T-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6POS 0.1 TIN PCB R/A Product overview: SSW-106-02-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-02-T-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-106-02-T-S-RA
Electronic Connector 315-SSW-106-02-T-S-RA
CONN RCPT 6POS 0.1 TIN PCB R/A Product overview: SSW-106-02-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-02-T-S-R A can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 TIN PCB R/A Product overview: SSW-106-02-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-02-T-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-106-02-T-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-106-02-T-S-RA
Pin & Socket Connectors SSW-106-02-T-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 1801015 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801015
PCB Sockets 1801015
Samtec SSW-106-02-T-S-RA PCB Socket

Samtec SSW-106-02-T-S-RA PCB Socket

Supplier's Site
PCB Sockets - 1800726 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800726
PCB Sockets 1800726
Samtec SSW-106-02-T-S-RA PCB Socket

Samtec SSW-106-02-T-S-RA PCB Socket

Supplier's Site
Socket, 2.54Mm, Right Angle, 1X6 Position; Connector Systems Samtec - 82P3428 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X6 Position; Connector Systems Samtec
82P3428
Socket, 2.54Mm, Right Angle, 1X6 Position; Connector Systems Samtec 82P3428
SOCKET, 2.54MM, RIGHT ANGLE, 1X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-106-02-T-S-RA SSW-106-02-T-S-RA 1801015 82P3428
Product Name Electronic Connector Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Right Angle, 1X6 Position; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data