Samtec Inc. Rectangular Connectors - SSW-106-02-G-S-RA SSW-106-02-G-S-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1260075-SSW-106-02-G -S-RA Packaging: Bulk Number of Positions: 6 Mounting Style: Through Hole, Right Angle Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0μin (0.51μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1260075-SSW-106-02-G -S-RA Packaging: Bulk Number of Positions: 6 Mounting Style: Through Hole, Right Angle Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0μin (0.51μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSW-106-02-G-S-RA - 1260075-SSW-106-02-G-S-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-106-02-G-S-RA
1260075-SSW-106-02-G-S-RA
Rectangular Connectors - SSW-106-02-G-S-RA 1260075-SSW-106-02-G-S-RA
Manufacturer: Samtec Inc. Win Source Part Number: 1260075-SSW-106-02-G -S-RA Packaging: Bulk Number of Positions: 6 Mounting Style: Through Hole, Right Angle Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0μin (0.51μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 1260075-SSW-106-02-G-S-RA
Packaging: Bulk
Number of Positions: 6
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0μin (0.51μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00μin (0.076μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Current Rating (Amps): 5.7A per Contact

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1260075-SSW-106-02-G-S-RA
Product Name Rectangular Connectors - SSW-106-02-G-S-RA
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - BTS5562EAUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers
LED Drivers - 1861916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details